TE Connectivity Hardware, Grounding & Mounting CV8200-000

Description
Body Features Bolt Hole Centers : 60 MM  [2.362 INCH ] Configuration Features Installed Height - Max : 75 MM  [2.952 INCH ] Maximum Cable Diameter : 38 MM  [1.496 INCH ] Minimum Cable Diameter : 26 MM  [1.023 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : AMERICAS, ASIA, ANZPAC, EMEA, China Product Type Features Bolt (MM) : M10 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 60 MM  [2.362 INCH ] Configuration Features Installed Height - Max : 75 MM  [2.952 INCH ] Maximum Cable Diameter : 38 MM  [1.496 INCH ] Minimum Cable Diameter : 26 MM  [1.023 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : AMERICAS, ASIA, ANZPAC, EMEA, China Product Type Features Bolt (MM) : M10 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - CV8200-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
CV8200-000
Hardware, Grounding & Mounting CV8200-000
Body Features Bolt Hole Centers : 60 MM  [2.362 INCH ] Configuration Features Installed Height - Max : 75 MM  [2.952 INCH ] Maximum Cable Diameter : 38 MM  [1.496 INCH ] Minimum Cable Diameter : 26 MM  [1.023 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : AMERICAS, ASIA, ANZPAC, EMEA, China Product Type Features Bolt (MM) : M10 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 60 MM  [2.362 INCH ]

Configuration Features


  • Installed Height - Max : 75 MM  [2.952 INCH ]
  • Maximum Cable Diameter : 38 MM  [1.496 INCH ]
  • Minimum Cable Diameter : 26 MM  [1.023 INCH ]
  • Number of Cables to be Mounted : 1

Mechanical Attachment


  • Mounting Hardware : Strut Nut - Stainless

Product Availability


  • Hardware, Grounding & Mounting Product Availability : AMERICAS, ASIA, ANZPAC, EMEA, China

Product Type Features


  • Bolt (MM) : M10
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number CV8200-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206070-8 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Cable Clips & Clamps - 3957498 - RS Components, Ltd.
Specs
Material Polyamide 6.6
Diameter 0.441 inch (11.2 mm)
View Details
2 suppliers