TE Connectivity Connector Strain Relief 5205729-1

Description
Body Features Cable Exit Angle (DEG) : 45, 180 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Cable Diameter Range : 6.5 MM  [.256 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-2, UL 94V-0 Mechanical Attachment Thread Size : 5 - 20 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 45, 180 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Cable Diameter Range : 6.5 MM  [.256 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-2, UL 94V-0 Mechanical Attachment Thread Size : 5 - 20 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 5205729-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
5205729-1
Connector Strain Relief 5205729-1
Body Features Cable Exit Angle (DEG) : 45, 180 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Cable Diameter Range : 6.5 MM  [.256 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-2, UL 94V-0 Mechanical Attachment Thread Size : 5 - 20 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 45, 180
  • Primary Product Color : Black
  • Primary Product Material : Polypropylene

Dimensions


  • Compatible Cable Diameter Range : 6.5 MM  [.256 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-2, UL 94V-0

Mechanical Attachment


  • Thread Size : 5 - 20

Operation/Application


  • Compatible With Connector Shell Size : 1
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 5205729-1
Product Name Connector Strain Relief
Material Polypropylene
Unlock Full Specs
to access all available technical data