TE Connectivity Hardware, Grounding & Mounting EK1891-000

Description
Body Features Bolt Hole Centers : 176 MM  [6.93 INCH ] Dimensions Compatible Cable Diameter Range : 106 MM  [4.17 INCH ] Height (Installed) : 188 MM  [7.4 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 176 MM  [6.93 INCH ] Dimensions Compatible Cable Diameter Range : 106 MM  [4.17 INCH ] Height (Installed) : 188 MM  [7.4 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - EK1891-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
EK1891-000
Hardware, Grounding & Mounting EK1891-000
Body Features Bolt Hole Centers : 176 MM  [6.93 INCH ] Dimensions Compatible Cable Diameter Range : 106 MM  [4.17 INCH ] Height (Installed) : 188 MM  [7.4 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless

Body Features


  • Bolt Hole Centers : 176 MM  [6.93 INCH ]

Dimensions


  • Compatible Cable Diameter Range : 106 MM  [4.17 INCH ]
  • Height (Installed) : 188 MM  [7.4 INCH ]

Mechanical Attachment


  • Mounting Options : Strut Nut - Stainless
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number EK1891-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - CZ3652-000 - TE Connectivity
Specs
Material Nickel - Titanium Alloy
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Connector Strain Relief - 5206472-1 - TE Connectivity
Specs
Material Thermoplastic
View Details