TE Connectivity Antennas ANT-LPC-FPC-100

Description
Body Features Antenna Weight : .8 G  [.028 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .2 MM  [.01 INCH ] Product Length : 64 MM  [2.52 INCH ] Product Width : 17 MM  [.67 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 8.2:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF1, MHF, UMCC Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 4200 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .8 G  [.028 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .2 MM  [.01 INCH ] Product Length : 64 MM  [2.52 INCH ] Product Width : 17 MM  [.67 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 8.2:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF1, MHF, UMCC Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 4200 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-LPC-FPC-100 - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : .8 G  [.028 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .2 MM  [.01 INCH ] Product Length : 64 MM  [2.52 INCH ] Product Width : 17 MM  [.67 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 8.2:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF1, MHF, UMCC Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 4200 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .8 G  [.028 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .1 M  [.33 FT ]
  • Product Height : .2 MM  [.01 INCH ]
  • Product Length : 64 MM  [2.52 INCH ]
  • Product Width : 17 MM  [.67 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 8.2:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, MHF1, MHF, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 803
  • Frequency Category : 698 - 4200
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Multi-Band Antennas - 2728929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2728929
Multi-Band Antennas 2728929
Antenna Vert 5G LTE FPC 100

Antenna Vert 5G LTE FPC 100

Supplier's Site
RF Antennas - 343-ANT-LPC-FPC-100-ND - DigiKey
Thief River Falls, MN, United States
750MHz, 876MHz, 1.58GHz, 1.96GHz, 2.35GHz, 2.44GHz, 2.59GHz, 3.55GHz General Purpose Flat Patch RF Antenna 698MHz ~ 803MHz, 791MHz ~ 960MHz, 1.553GHz ~ 1.609GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.4GHz ~ 2.485GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 0.1dBi, 3.7dBi, 3.3dBi, 2.2dBi, 3.3dBi, 3.9dBi, 5dBi, 5.7dBi IPEX MHF1 (U.FL) Adhesive

750MHz, 876MHz, 1.58GHz, 1.96GHz, 2.35GHz, 2.44GHz, 2.59GHz, 3.55GHz General Purpose Flat Patch RF Antenna 698MHz ~ 803MHz, 791MHz ~ 960MHz, 1.553GHz ~ 1.609GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.4GHz ~ 2.485GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 0.1dBi, 3.7dBi, 3.3dBi, 2.2dBi, 3.3dBi, 3.9dBi, 5dBi, 5.7dBi IPEX MHF1 (U.FL) Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number ANT-LPC-FPC-100 2728929 343-ANT-LPC-FPC-100-ND
Product Name Antennas Multi-Band Antennas RF Antennas
Applications NTN SatCom Multi-band GPS; General Purpose
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 803.0 MHz 617.0 to ? MHz 750.0 to 3550.0 MHz
Gain 3 to 6 dB 5.5 dB 0.1000 to 5.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2548624-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108802-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 1-2823596-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, 4G, LTE, Cellular, 2G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers