TE Connectivity Antennas 2367286-1

Description
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .2 M  [.66 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Zigbee, Cat-M/NB-IoT, Bluetooth, Cellular, LoRaWAN, ISM, LPWA Primary Application : ISM, Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .2 M  [.66 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Zigbee, Cat-M/NB-IoT, Bluetooth, Cellular, LoRaWAN, ISM, LPWA Primary Application : ISM, Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2367286-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2367286-1
Antennas 2367286-1
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .2 M  [.66 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Zigbee, Cat-M/NB-IoT, Bluetooth, Cellular, LoRaWAN, ISM, LPWA Primary Application : ISM, Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 2.9 G  [.102 OZ ]

Configuration Features


  • Antenna Style : Thin PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .2 M  [.66 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : .19 MM  [.007 INCH ]
  • Product Length : 65 MM  [2.56 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.0:1

Industry Standards


  • Communication Protocol : Zigbee, Cat-M/NB-IoT, Bluetooth, Cellular, LoRaWAN, ISM, LPWA
  • Primary Application : ISM, Cellular, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, MHF1, U.FL, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 698 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Multi-Band Antennas - 2131893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2131893
Multi-Band Antennas 2131893
Small form factor Antenna,LTE,FPC,50mm

Small form factor Antenna,LTE,FPC,50mm

Supplier's Site
Multi-Band Antennas - 2131892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2131892
Multi-Band Antennas 2131892
Small form factor Antenna,LTE,FPC,50mm

Small form factor Antenna,LTE,FPC,50mm

Supplier's Site
RF Antennas - 17-2367286-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2367286-1-ND
RF Antennas 17-2367286-1-ND
829MHz, 1.94GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 4dBi, 4dBi, 4dBi MHF Adhesive

829MHz, 1.94GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 4dBi, 4dBi, 4dBi MHF Adhesive

Buy Now Datasheet
Pcb Antenna, 1.71-2.7Ghz, 3Dbi Rohs Compliant Te Connectivity - 09AJ7711 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 1.71-2.7Ghz, 3Dbi Rohs Compliant Te Connectivity
09AJ7711
Pcb Antenna, 1.71-2.7Ghz, 3Dbi Rohs Compliant Te Connectivity 09AJ7711
PCB ANTENNA, 1.71-2.7GHZ, 3DBI ROHS COMPLIANT: YES

PCB ANTENNA, 1.71-2.7GHZ, 3DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2367286-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2367286-1
RF Antennas 2367286-1
829MHz, 1.94GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 4dBi, 4dBi, 4dBi MHF Adhesive

829MHz, 1.94GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 4dBi, 4dBi, 4dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2367286-1 2131893 17-2367286-1-ND 09AJ7711 2367286-1
Product Name Antennas Multi-Band Antennas RF Antennas Pcb Antenna, 1.71-2.7Ghz, 3Dbi Rohs Compliant Te Connectivity RF Antennas
Applications ISM, Cellular, Cat-M/NB-IoT Multi-band Cellular or PCS Terminal; Modem or Wireless Network; LTE, UMTS, WCDMA LTE, UMTS, WCDMA
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz 698.0 to ? MHz 829.0 to 2500.0 MHz
Gain 3 to 6 dB 3 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-1 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF Antennas - 343-ANT-2.4-FPC-LH100M4-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 6.1 dB
View Details
2 suppliers
Antennas - 2195849-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108948-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers