TE Connectivity Antennas ANT-LTE-RPC

Description
Body Features Antenna Weight : 3.2 G  [.113 OZ ] Configuration Features Antenna Style : Patch Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .8 MM  [.03 INCH ] Product Length : 98.4 MM  [3.87 INCH ] Product Width : 14.9 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 617 - 698 Frequency Category : 617 - 4200 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3.2 G  [.113 OZ ] Configuration Features Antenna Style : Patch Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .8 MM  [.03 INCH ] Product Length : 98.4 MM  [3.87 INCH ] Product Width : 14.9 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 617 - 698 Frequency Category : 617 - 4200 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-LTE-RPC - TE Connectivity
Berwyn, PA, United States
Antennas
ANT-LTE-RPC
Antennas ANT-LTE-RPC
Body Features Antenna Weight : 3.2 G  [.113 OZ ] Configuration Features Antenna Style : Patch Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .8 MM  [.03 INCH ] Product Length : 98.4 MM  [3.87 INCH ] Product Width : 14.9 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 617 - 698 Frequency Category : 617 - 4200 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 3.2 G  [.113 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : PCB
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .1 M  [.33 FT ]
  • Product Height : .8 MM  [.03 INCH ]
  • Product Length : 98.4 MM  [3.87 INCH ]
  • Product Width : 14.9 MM  [.59 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 617 - 698
  • Frequency Category : 617 - 4200
  • Gain (Max) (DB) : 3.6
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-LTE-RPC-ND - DigiKey
Thief River Falls, MN, United States
600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 3.3GHz, 3.4GHz, 3.5GHz, 3.6GHz 2G, 3G, 4G, Beidou, COMPASS, GALILEO, GLONASS, GNSS, GPS, GSM, LoRaWAN, LPWA, LTE, LTE-M, NB-Iot, UMTS PCB Trace RF Antenna 600MHz ~ 3.8GHz 3.6dBi, 4.9dBi, 6.3dBi, 5.1dBi, 5.0dBi, 4.6dBi, 3.1dBi Adhesive

600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 3.3GHz, 3.4GHz, 3.5GHz, 3.6GHz 2G, 3G, 4G, Beidou, COMPASS, GALILEO, GLONASS, GNSS, GPS, GSM, LoRaWAN, LPWA, LTE, LTE-M, NB-Iot, UMTS PCB Trace RF Antenna 600MHz ~ 3.8GHz 3.6dBi, 4.9dBi, 6.3dBi, 5.1dBi, 5.0dBi, 4.6dBi, 3.1dBi Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-LTE-RPC 343-ANT-LTE-RPC-ND
Product Name Antennas RF Antennas
Applications NTN SatCom Cellular or PCS Terminal; GPS; 2G, 3G, 4G, Beidou, COMPASS, GALILEO, GLONASS, GNSS, GPS, GSM, LoRaWAN, LPWA, LTE, LTE-M, NB-Iot, UMTS
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 698.0 MHz 600.0 to 3600.0 MHz
Gain 6 dB 3.1 to 6.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, Wi-Fi, CDMA 1900, GSM 900, IoT, CDMA 850, UMTS, M2M, GSM, WLAN, Cellular, GSM 1800, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2548623-4 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2344657-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-1513472-1 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details