TE Connectivity Wildlife Protection Covers A03221-000

Description
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 1041.4 MM  [41 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Double PIN Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Insulator Type : 55-5,55-6,55-7,56-1, 56-2,56-3 Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 1041.4 MM  [41 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Double PIN Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Insulator Type : 55-5,55-6,55-7,56-1, 56-2,56-3 Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - A03221-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
A03221-000
Wildlife Protection Covers A03221-000
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 1041.4 MM  [41 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Double PIN Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Insulator Type : 55-5,55-6,55-7,56-1, 56-2,56-3 Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulator Material : Porcelain
  • Primary Product Color : Gray

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8
  • Compatible Conductor Range (AWGKC) : 6 - 795
  • Insulation Coverage : 1041.4 MM  [41 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Compatible Equipment : Double PIN
  • Power Component Application Type : Overhead

Product Type Features


  • Installation Technology : Cold Applied
  • Insulator Type : 55-5,55-6,55-7,56-1,56-2,56-3

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number A03221-000
Product Name Wildlife Protection Covers
Material Porcelain; Porcelain
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CS7743-000 - TE Connectivity
Specs
Material Polymer, Porcelain, Glass
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - CN0149-000 - TE Connectivity
Specs
Material Porcelain, Glass
View Details