TE Connectivity Station Post Insulators CL0439-000

Description
Body Features Color : Red Weight (LB) : 13 Weight (KG) : 5.9 Dimensions Creepage Distance (MM) : 1074 Shed Inside Diameter : 122 MM  [4.80 INCH ] Station Post Insulator Height : 455 MM  [17.91 INCH ] Electrical Characteristics Creepage Distance (INKV) : 1.2 Impulse Voltage 1.2/50µs (Positive) (KV) : 244 Station Post Insulator Voltage Class (KV) : ≤ 42 Industry Standards BIL Rating (KV) : 170 Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2810 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Line Post Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 112
Request a Quote
Description
Body Features Color : Red Weight (LB) : 13 Weight (KG) : 5.9 Dimensions Creepage Distance (MM) : 1074 Shed Inside Diameter : 122 MM  [4.80 INCH ] Station Post Insulator Height : 455 MM  [17.91 INCH ] Electrical Characteristics Creepage Distance (INKV) : 1.2 Impulse Voltage 1.2/50µs (Positive) (KV) : 244 Station Post Insulator Voltage Class (KV) : ≤ 42 Industry Standards BIL Rating (KV) : 170 Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2810 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Line Post Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 112
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - CL0439-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
CL0439-000
Station Post Insulators CL0439-000
Body Features Color : Red Weight (LB) : 13 Weight (KG) : 5.9 Dimensions Creepage Distance (MM) : 1074 Shed Inside Diameter : 122 MM  [4.80 INCH ] Station Post Insulator Height : 455 MM  [17.91 INCH ] Electrical Characteristics Creepage Distance (INKV) : 1.2 Impulse Voltage 1.2/50µs (Positive) (KV) : 244 Station Post Insulator Voltage Class (KV) : ≤ 42 Industry Standards BIL Rating (KV) : 170 Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2810 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Line Post Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 112

Body Features


  • Color : Red
  • Weight (LB) : 13
  • Weight (KG) : 5.9

Dimensions


  • Creepage Distance (MM) : 1074
  • Shed Inside Diameter : 122 MM  [4.80 INCH ]
  • Station Post Insulator Height : 455 MM  [17.91 INCH ]

Electrical Characteristics


  • Creepage Distance (INKV) : 1.2
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 244
  • Station Post Insulator Voltage Class (KV) : ≤ 42

Industry Standards


  • BIL Rating (KV) : 170

Mechanical Attachment


  • Cantilever Strength (KN) : 12.5
  • Cantilever Strength (LB) : 2810

Operation/Application


  • Application Type : Substation

Product Availability


  • Station Post Insulator Product Availability : Worldwide

Product Type Features


  • Station Post Insulator Product Type : Line Post Insulator
  • Station Post Insulator Technology : EVA

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 112
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CL0439-000
Product Name Station Post Insulators
BIL 42 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products