TE Connectivity Station Post Insulators CJ1059-000

Description
Body Features Primary Product Color : Red Product Weight : 5.4 KG  [11.905 LB ] Dimensions Creepage Distance : 922 MM  [39.37 INCH ] Product Height : 415 MM  [16.34 INCH ] Shed Inside Diameter : 122 MM  [4.8 INCH ] Shed Outside Diameter : 122 MM  [4.8 INCH ] Electrical Characteristics BIL Rating (KV) : 170 Impulse Voltage 1.2/50µs (Positive) (KV) : 219 Voltage Class (KV) : ≤ 36 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2810 Thread Size : M24 Operation/Applicatio n Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Line Post Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 103
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Product Weight : 5.4 KG  [11.905 LB ] Dimensions Creepage Distance : 922 MM  [39.37 INCH ] Product Height : 415 MM  [16.34 INCH ] Shed Inside Diameter : 122 MM  [4.8 INCH ] Shed Outside Diameter : 122 MM  [4.8 INCH ] Electrical Characteristics BIL Rating (KV) : 170 Impulse Voltage 1.2/50µs (Positive) (KV) : 219 Voltage Class (KV) : ≤ 36 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2810 Thread Size : M24 Operation/Applicatio n Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Line Post Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - CJ1059-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
CJ1059-000
Station Post Insulators CJ1059-000
Body Features Primary Product Color : Red Product Weight : 5.4 KG  [11.905 LB ] Dimensions Creepage Distance : 922 MM  [39.37 INCH ] Product Height : 415 MM  [16.34 INCH ] Shed Inside Diameter : 122 MM  [4.8 INCH ] Shed Outside Diameter : 122 MM  [4.8 INCH ] Electrical Characteristics BIL Rating (KV) : 170 Impulse Voltage 1.2/50µs (Positive) (KV) : 219 Voltage Class (KV) : ≤ 36 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2810 Thread Size : M24 Operation/Applicatio n Power Component Application Type : Substation Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Line Post Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 103

Body Features


  • Primary Product Color : Red
  • Product Weight : 5.4 KG  [11.905 LB ]

Dimensions


  • Creepage Distance : 922 MM  [39.37 INCH ]
  • Product Height : 415 MM  [16.34 INCH ]
  • Shed Inside Diameter : 122 MM  [4.8 INCH ]
  • Shed Outside Diameter : 122 MM  [4.8 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 170
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 219
  • Voltage Class (KV) : ≤ 36

Housing Features


  • Housing Material : EVA

Mechanical Attachment


  • Cantilever Strength (KN) : 12.5
  • Cantilever Strength (LB) : 2810
  • Thread Size : M24

Operation/Application


  • Power Component Application Type : Substation

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Line Post Insulator

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 103
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CJ1059-000
Product Name Station Post Insulators
Unlock Full Specs
to access all available technical data

Similar Products