TE Connectivity Distribution Insulators EN9612-000

Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.9 KG  [4.189 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2155 MM  [84.84 INCH ] Section Length : 876 MM  [34.49 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 435 Dry AC Flashover (KV) : 285 Dry AC Withstand (KV) : 280 Nominal Dry Arc : 755 MM  [29.72 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 260 Wet AC Withstand (KV) : 240 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.9 KG  [4.189 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2155 MM  [84.84 INCH ] Section Length : 876 MM  [34.49 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 435 Dry AC Flashover (KV) : 285 Dry AC Withstand (KV) : 280 Nominal Dry Arc : 755 MM  [29.72 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 260 Wet AC Withstand (KV) : 240 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EN9612-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EN9612-000
Distribution Insulators EN9612-000
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.9 KG  [4.189 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2155 MM  [84.84 INCH ] Section Length : 876 MM  [34.49 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 435 Dry AC Flashover (KV) : 285 Dry AC Withstand (KV) : 280 Nominal Dry Arc : 755 MM  [29.72 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 260 Wet AC Withstand (KV) : 240 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Ball
  • Primary Product Color : Gray
  • Product Weight : 1.9 KG  [4.189 LB ]
  • Top Fitting Type : Ball

Dimensions


  • Creepage Distance : 2155 MM  [84.84 INCH ]
  • Section Length : 876 MM  [34.49 INCH ]
  • Shed Inside Diameter : 23 MM  [.91 INCH ]
  • Shed Outside Diameter : 88 MM  [3.46 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 435
  • Dry AC Flashover (KV) : 285
  • Dry AC Withstand (KV) : 280
  • Nominal Dry Arc : 755 MM  [29.72 INCH ]
  • Nominal System Voltage (KV) : ≤ 72
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 260
  • Wet AC Withstand (KV) : 240

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN9612-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products

LV/MV Insulating Covers - EE6186-000 - TE Connectivity
Specs
Material Crosslinked Polyethylene
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details