TE Connectivity Flow Switch 84021-000

Description
Body Features Case Material : Polyphenylene Oxide Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : 3 Port Fitting : 15mm Copper Pipe Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Polyphenylene Oxide Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : 3 Port Fitting : 15mm Copper Pipe Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Switch - 84021-000 - TE Connectivity
Berwyn, PA, United States
Flow Switch
84021-000
Flow Switch 84021-000
Body Features Case Material : Polyphenylene Oxide Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : 3 Port Fitting : 15mm Copper Pipe Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Case Material : Polyphenylene Oxide

Electrical Characteristics


  • Switching Current (Max) (AMP) : 1

Other


  • Flow Switch on Rate : 3
  • Port Fitting : 15mm Copper Pipe

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
Fs-90/1 Flow Switch Te Connectivity Sensors - 77AH9381 - Newark, An Avnet Company
Chicago, IL, United States
Fs-90/1 Flow Switch Te Connectivity Sensors
77AH9381
Fs-90/1 Flow Switch Te Connectivity Sensors 77AH9381
FS-90/1 FLOW SWITCH

FS-90/1 FLOW SWITCH

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Flow Meters Flow Meters
Product Number 84021-000 77AH9381
Product Name Flow Switch Fs-90/1 Flow Switch Te Connectivity Sensors
Meter Type Volumetric Flow Meter Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - 84016-000 - TE Connectivity
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details
Sensor, Liquid Flow, 0.6L/min, Noryl.; Flow Rate Te Connectivity Sensors - 66W8840 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Pipe Diameter 0.38 inch (9.53 mm)
View Details
Liquid Flow Sensor, 25Bar, 9-36Vdc; Flow Rate Min Te Connectivity - 07X2389 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Process Media Type Liquid
View Details
Fcs-03 Flow Switch Te Connectivity Sensors - 77AH9390 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
View Details