TE Connectivity Flow Switch, Noryl, 250Vac, 10Bar; Flow Rate Te Connectivity Sensors FS-01

Description
FLOW SWITCH, NORYL, 250VAC, 10BAR; Flow Rate:0l/min; Flow Rate Max:1l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FLOW SWITCH, NORYL, 250VAC, 10BAR; Flow Rate:0l/min; Flow Rate Max:1l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Switch, Noryl, 250Vac, 10Bar; Flow Rate Te Connectivity Sensors - 97K0222 - Newark, An Avnet Company
Chicago, IL, United States
Flow Switch, Noryl, 250Vac, 10Bar; Flow Rate Te Connectivity Sensors
97K0222
Flow Switch, Noryl, 250Vac, 10Bar; Flow Rate Te Connectivity Sensors 97K0222
FLOW SWITCH, NORYL, 250VAC, 10BAR; Flow Rate:0l/min; Flow Rate Max:1l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: Yes

FLOW SWITCH, NORYL, 250VAC, 10BAR; Flow Rate:0l/min; Flow Rate Max:1l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 97K0222
Product Name Flow Switch, Noryl, 250Vac, 10Bar; Flow Rate Te Connectivity Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Classical Venturi tube - VTC - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Venturi Tube
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 48.00 inch (25.4 to 1219 mm)
View Details
Flow Sensors - 1980705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.94 SCFM (0.3001 to 3.3 m³/hr)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details