TE Connectivity Flow Switch 84016-000

Description
Body Features Case Material : Brass Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : 1 Port Fitting : 22mm Compression Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Brass Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : 1 Port Fitting : 22mm Compression Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Switch - 84016-000 - TE Connectivity
Berwyn, PA, United States
Flow Switch
84016-000
Flow Switch 84016-000
Body Features Case Material : Brass Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : 1 Port Fitting : 22mm Compression Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Body Features


  • Case Material : Brass

Electrical Characteristics


  • Switching Current (Max) (AMP) : 1

Other


  • Flow Switch on Rate : 1
  • Port Fitting : 22mm Compression

Usage Conditions


  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Flow Meters
Product Number 84016-000
Product Name Flow Switch
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Fcs-03 Flow Switch Te Connectivity Sensors - 77AH9390 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
View Details
Sensor, Liquid Flow, 3L/min, Copper.; Flow Rate Te Connectivity Sensors - 66W8845 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Pipe Diameter 0.59 inch (15 mm)
View Details
Flow Switch, Noryl, 250Vac, 10Bar; Flow Rate Te Connectivity Sensors - 97K0222 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Process Media Type Liquid
View Details
Sensor, Air Flow, 10Bar, 0.5L/min; Flow Rate Min Te Connectivity Sensors - 94M7371 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Operating Temperature ? to 176 F (? to 80 C)
View Details