TE Connectivity Sensor, Liquid Flow, 3L/min, Copper.; Flow Rate Te Connectivity Sensors FS-90/1

Description
SENSOR, LIQUID FLOW, 3L/MIN, COPPER.; Flow Rate:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:15mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR, LIQUID FLOW, 3L/MIN, COPPER.; Flow Rate:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:15mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Liquid Flow, 3L/min, Copper.; Flow Rate Te Connectivity Sensors - 66W8845 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Liquid Flow, 3L/min, Copper.; Flow Rate Te Connectivity Sensors
66W8845
Sensor, Liquid Flow, 3L/min, Copper.; Flow Rate Te Connectivity Sensors 66W8845
SENSOR, LIQUID FLOW, 3L/MIN, COPPER.; Flow Rate:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:15mm; Product Range:- RoHS Compliant: Yes

SENSOR, LIQUID FLOW, 3L/MIN, COPPER.; Flow Rate:-; Flow Rate Max:-; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:15mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 66W8845
Product Name Sensor, Liquid Flow, 3L/min, Copper.; Flow Rate Te Connectivity Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wedge meterflow element - FPD470F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.50 to 24.00 inch (38.1 to 610 mm)
Mounting In-line
View Details
Flow Sensors - 1752241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 to 174 psi (102 to 122 m H2O)
Gas Volumetric Flow Rate 0.0636 to 1.13 SCFM (0.1080 to 1.92 m³/hr)
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details