TE Connectivity Sensor, Air Flow, 10Bar, 0.5L/min; Flow Rate Min Te Connectivity Sensors FS-10

Description
SENSOR, AIR FLOW, 10BAR, 0.5L/MIN; Flow Rate Min:-; Flow Rate Max:0.5l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:22mm; Product Range:FS-10; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
SENSOR, AIR FLOW, 10BAR, 0.5L/MIN; Flow Rate Min:-; Flow Rate Max:0.5l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:22mm; Product Range:FS-10; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Air Flow, 10Bar, 0.5L/min; Flow Rate Min Te Connectivity Sensors - 94M7371 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Air Flow, 10Bar, 0.5L/min; Flow Rate Min Te Connectivity Sensors
94M7371
Sensor, Air Flow, 10Bar, 0.5L/min; Flow Rate Min Te Connectivity Sensors 94M7371
SENSOR, AIR FLOW, 10BAR, 0.5L/MIN; Flow Rate Min:-; Flow Rate Max:0.5l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:22mm; Product Range:FS-10; Operating Temperature Max:80°C RoHS Compliant: Yes

SENSOR, AIR FLOW, 10BAR, 0.5L/MIN; Flow Rate Min:-; Flow Rate Max:0.5l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:22mm; Product Range:FS-10; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 94M7371
Product Name Sensor, Air Flow, 10Bar, 0.5L/min; Flow Rate Min Te Connectivity Sensors
Product Standards RoHS
Operating Temperature ? to 176 F (? to 80 C)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details
PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details