TE Connectivity Antennas 8-1513634-1

Description
Body Features Antenna Weight : 21.63 G  [.763 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 7.05 MM  [.277 INCH ] Product Length : 101 MM  [3.976 INCH ] Product Width : 100.5 MM  [3.956 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Right Hand Circular Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 1420 - 1620 Gain (Max) (DB) : 0
Request a Quote Datasheet
Description
Body Features Antenna Weight : 21.63 G  [.763 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 7.05 MM  [.277 INCH ] Product Length : 101 MM  [3.976 INCH ] Product Width : 100.5 MM  [3.956 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Right Hand Circular Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 1420 - 1620 Gain (Max) (DB) : 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 8-1513634-1 - TE Connectivity
Berwyn, PA, United States
Antennas
8-1513634-1
Antennas 8-1513634-1
Body Features Antenna Weight : 21.63 G  [.763 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 7.05 MM  [.277 INCH ] Product Length : 101 MM  [3.976 INCH ] Product Width : 100.5 MM  [3.956 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Right Hand Circular Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 1420 - 1620 Gain (Max) (DB) : 0

Body Features


  • Antenna Weight : 21.63 G  [.763 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Eval Board
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 7.05 MM  [.277 INCH ]
  • Product Length : 101 MM  [3.976 INCH ]
  • Product Width : 100.5 MM  [3.956 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Right Hand Circular

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Category : 1420 - 1620
  • Gain (Max) (DB) : 0
Buy Now Datasheet
RF Antennas - 8-1513634-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
8-1513634-1
RF Antennas 8-1513634-1
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 8-1513634-1 8-1513634-1
Product Name Antennas RF Antennas
Applications GNSS
Pattern Type Omni directional
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-2 - TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195835-8 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 3-2108792-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 0600-00012-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details