TE Connectivity Antennas 2195851-1

Description
Body Features Antenna Weight : 4 G  [.141 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.58 MM  [.062 INCH ] Product Length : 50 MM  [2.16 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 3200 - 3800, 4400 - 5000, 5150 - 5875, 698 - 960, 1710 - 2700, 1420 - 1630 Frequency Category : 698 - 7125 Gain (Max) (DB) : 4.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 4 G  [.141 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.58 MM  [.062 INCH ] Product Length : 50 MM  [2.16 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 3200 - 3800, 4400 - 5000, 5150 - 5875, 698 - 960, 1710 - 2700, 1420 - 1630 Frequency Category : 698 - 7125 Gain (Max) (DB) : 4.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195851-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195851-1
Antennas 2195851-1
Body Features Antenna Weight : 4 G  [.141 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.58 MM  [.062 INCH ] Product Length : 50 MM  [2.16 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 3200 - 3800, 4400 - 5000, 5150 - 5875, 698 - 960, 1710 - 2700, 1420 - 1630 Frequency Category : 698 - 7125 Gain (Max) (DB) : 4.6 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 4 G  [.141 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.58 MM  [.062 INCH ]
  • Product Length : 50 MM  [2.16 INCH ]
  • Product Width : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 5925 - 7125, 3200 - 3800, 4400 - 5000, 5150 - 5875, 698 - 960, 1710 - 2700, 1420 - 1630
  • Frequency Category : 698 - 7125
  • Gain (Max) (DB) : 4.6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2195851-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195851-1-ND
RF Antennas 17-2195851-1-ND
829MHz, 1.525GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.42GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.6dBi PCB Through Hole

829MHz, 1.525GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.42GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.6dBi PCB Through Hole

Buy Now Datasheet
PCB ANT,TAB MOUNT, 698-7125 MHz - 2195851-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
PCB ANT,TAB MOUNT, 698-7125 MHz
2195851-1
PCB ANT,TAB MOUNT, 698-7125 MHz 2195851-1
PCB ANT,TAB MOUNT, 698-7125 MHz

PCB ANT,TAB MOUNT, 698-7125 MHz

Buy Now
RF Antennas - 2195851-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195851-1
RF Antennas 2195851-1
829MHz, 1.525GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.42GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.6dBi PCB Through Hole

829MHz, 1.525GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.42GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.6dBi PCB Through Hole

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2195851-1 17-2195851-1-ND 2195851-1 2195851-1
Product Name Antennas RF Antennas PCB ANT,TAB MOUNT, 698-7125 MHz RF Antennas
Applications NTN SatCom Cellular or PCS Terminal; GPS; 4G, LTE, GNSS 4G, LTE, GNSS
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 7125.0 MHz 829.0 to 6525.0 MHz
Gain 3 to 6 dB 4.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - ANT-5GW-FPC-V200UF - TE Connectivity
Specs
Applications 5G, Cellular, LTE
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 2108848-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers