TE Connectivity Antennas 1513156-2

Description
Body Features Antenna Weight : .9 G  [.032 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 6.6 MM  [.26 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Zigbee, ISM, LoRaWAN Primary Application : ISM, Zigbee, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 901 - 941 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .9 G  [.032 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 6.6 MM  [.26 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Zigbee, ISM, LoRaWAN Primary Application : ISM, Zigbee, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 901 - 941 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513156-2 - TE Connectivity
Berwyn, PA, United States
Antennas
1513156-2
Antennas 1513156-2
Body Features Antenna Weight : .9 G  [.032 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 6.6 MM  [.26 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Zigbee, ISM, LoRaWAN Primary Application : ISM, Zigbee, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 901 - 941 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .9 G  [.032 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1.57 MM  [.062 INCH ]
  • Product Length : 38.1 MM  [1.5 INCH ]
  • Product Width : 6.6 MM  [.26 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Zigbee, ISM, LoRaWAN
  • Primary Application : ISM, Zigbee, LoRaWAN

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : EU, Americas

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 1
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - A107416-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107416-ND
RF Antennas A107416-ND
915MHz ZigBee™ PCB Trace RF Antenna 902MHz ~ 928MHz 1dBi Solder Surface Mount

915MHz ZigBee™ PCB Trace RF Antenna 902MHz ~ 928MHz 1dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1513156-2
Antennas 1513156-2
Antennas Single Band Antenna 902-928 MHz

Antennas Single Band Antenna 902-928 MHz

Buy Now Datasheet
RF Antennas - 1513156-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513156-2
RF Antennas 1513156-2
915MHz ZigBee™ PCB Trace RF Antenna 902MHz ~ 928MHz 1dBi Solder Surface Mount

915MHz ZigBee™ PCB Trace RF Antenna 902MHz ~ 928MHz 1dBi Solder Surface Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 1513156-2 A107416-ND 1513156-2 1513156-2
Product Name Antennas RF Antennas Antennas RF Antennas
Applications ISM, Zigbee, LoRaWAN ZigBee™ ZigBee™
Pattern Type Omni directional
Polarization Linear
Gain 0.0 to 3 dB 1 dB
VSWR 2.5 :1 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-5GW-FPC-V200M4 - TE Connectivity
Specs
Applications 5G, LTE, Cellular
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 1-2108857-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108783-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195835-3 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers