TE Connectivity Antennas 2108728-1

Description
Body Features Product Weight : 110 G  [3.88 OZ ] Configuration Features Antenna Style : External Band Type : N261, N257, N260, 5G, N258 Number of Ports : 2 Dimensions Product Height : 64 MM  [2.52 INCH ] Product Length : 35 MM  [1.378 INCH ] Product Width : 35 MM  [1.378 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : mmWave, 5G, Cellular Mechanical Attachment Mounting Type : Mounting Hole Polarization : Linear Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Female Signal Characteristics Frequency Band (MHZ) : 2400 - 4400 Gain (Max) (DB) : 16
Request a Quote
Description
Body Features Product Weight : 110 G  [3.88 OZ ] Configuration Features Antenna Style : External Band Type : N261, N257, N260, 5G, N258 Number of Ports : 2 Dimensions Product Height : 64 MM  [2.52 INCH ] Product Length : 35 MM  [1.378 INCH ] Product Width : 35 MM  [1.378 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : mmWave, 5G, Cellular Mechanical Attachment Mounting Type : Mounting Hole Polarization : Linear Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Female Signal Characteristics Frequency Band (MHZ) : 2400 - 4400 Gain (Max) (DB) : 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108728-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108728-1
Antennas 2108728-1
Body Features Product Weight : 110 G  [3.88 OZ ] Configuration Features Antenna Style : External Band Type : N261, N257, N260, 5G, N258 Number of Ports : 2 Dimensions Product Height : 64 MM  [2.52 INCH ] Product Length : 35 MM  [1.378 INCH ] Product Width : 35 MM  [1.378 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : mmWave, 5G, Cellular Mechanical Attachment Mounting Type : Mounting Hole Polarization : Linear Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Female Signal Characteristics Frequency Band (MHZ) : 2400 - 4400 Gain (Max) (DB) : 16

Body Features


  • Product Weight : 110 G  [3.88 OZ ]

Configuration Features


  • Antenna Style : External
  • Band Type : N261, N257, N260, 5G, N258
  • Number of Ports : 2

Dimensions


  • Product Height : 64 MM  [2.52 INCH ]
  • Product Length : 35 MM  [1.378 INCH ]
  • Product Width : 35 MM  [1.378 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : mmWave, 5G, Cellular

Mechanical Attachment


  • Mounting Type : Mounting Hole
  • Polarization : Linear

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Connector Type : SMA Female

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 4400
  • Gain (Max) (DB) : 16
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2108728-1
Product Name Antennas
Applications Modem or Wireless Network; mmWave, 5G, Cellular
Polarization Linear
Primary Frequency Range 2400.0 to 4400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823595-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
6 suppliers
Antennas - 2108857-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108937-6 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers