TE Connectivity AC Contactors 6-1616989-4

Description
Contact Features AC Contactor Contact Arrangement : 3PDT-NO AC Contactor Contact Current Rating (AMP) : 100 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 28 Actuating System : DC Coil Voltage (Max) (VDC) : 28 Mechanical Attachment AC Contactor Mounting Type : Bottom Product Type Features Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 1/4-28 UNF-2A Stud Termination Features Auxiliary Contact Terminals : 6-32 UNC-2A Coil Termination : 6-32 UNC-2A Stud
Request a Quote
Description
Contact Features AC Contactor Contact Arrangement : 3PDT-NO AC Contactor Contact Current Rating (AMP) : 100 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 28 Actuating System : DC Coil Voltage (Max) (VDC) : 28 Mechanical Attachment AC Contactor Mounting Type : Bottom Product Type Features Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 1/4-28 UNF-2A Stud Termination Features Auxiliary Contact Terminals : 6-32 UNC-2A Coil Termination : 6-32 UNC-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Contactors - 6-1616989-4 - TE Connectivity
Berwyn, PA, United States
AC Contactors
6-1616989-4
AC Contactors 6-1616989-4
Contact Features AC Contactor Contact Arrangement : 3PDT-NO AC Contactor Contact Current Rating (AMP) : 100 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 28 Actuating System : DC Coil Voltage (Max) (VDC) : 28 Mechanical Attachment AC Contactor Mounting Type : Bottom Product Type Features Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 1/4-28 UNF-2A Stud Termination Features Auxiliary Contact Terminals : 6-32 UNC-2A Coil Termination : 6-32 UNC-2A Stud

Contact Features


  • AC Contactor Contact Arrangement : 3PDT-NO
  • AC Contactor Contact Current Rating (AMP) : 100
  • Pole Configuration : 3

Electrical Characteristics


  • AC Contactor Coil Voltage Rating (VDC) : 28
  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 28

Mechanical Attachment


  • AC Contactor Mounting Type : Bottom

Product Type Features


  • Contactor Type : Sealed
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : 1/4-28 UNF-2A Stud

Termination Features


  • Auxiliary Contact Terminals : 6-32 UNC-2A
  • Coil Termination : 6-32 UNC-2A Stud
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 6-1616989-4
Product Name AC Contactors
Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 1-1611001-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
VAC 120 volts
View Details
Contactors - 844-1618416-5-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 41-IHVA150-A3D12V-BF-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Definite Purpose Contactors - 8-1611007-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
VAC 240 volts
View Details