TE Connectivity Load Current Inductive Productsunlimited Te Connectivity 3-1611005-0.

Description
Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC Nom:240V; Coil Voltage VDC Nom:-RoHS Compliant: No
Datasheet
Description
Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC Nom:240V; Coil Voltage VDC Nom:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Current Inductive Productsunlimited Te Connectivity - 15AC5494 - Newark, An Avnet Company
Chicago, IL, United States
Load Current Inductive Productsunlimited Te Connectivity
15AC5494
Load Current Inductive Productsunlimited Te Connectivity 15AC5494
Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC Nom:240V; Coil Voltage VDC Nom:-RoHS Compliant: No

Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A; Coil Voltage VAC Nom:240V; Coil Voltage VDC Nom:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 15AC5494
Product Name Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

AC Contactors - 2-1618378-9 - TE Connectivity
Specs
VAC 115 volts
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GV141QAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400604620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details