TE Connectivity Strain Relief, 10Way, Thermoplastic; Accessory Type Amp Te Connectivity 499252-5.

Description
STRAIN RELIEF, 10WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:10POSITION S; STRAIN RELIEF MATERIAL:THERMOPLAST IC; NO. OF CONTACTS:10CONTACTS ROHS COMPLIANT: YES
Datasheet
Description
STRAIN RELIEF, 10WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:10POSITION S; STRAIN RELIEF MATERIAL:THERMOPLAST IC; NO. OF CONTACTS:10CONTACTS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 10Way, Thermoplastic; Accessory Type Amp Te Connectivity - 26AC8008 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 10Way, Thermoplastic; Accessory Type Amp Te Connectivity
26AC8008
Strain Relief, 10Way, Thermoplastic; Accessory Type Amp Te Connectivity 26AC8008
STRAIN RELIEF, 10WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:10POSITION S; STRAIN RELIEF MATERIAL:THERMOPLAST IC; NO. OF CONTACTS:10CONTACTS ROHS COMPLIANT: YES

STRAIN RELIEF, 10WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:10POSITIONS; STRAIN RELIEF MATERIAL:THERMOPLASTIC; NO. OF CONTACTS:10CONTACTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 26AC8008
Product Name Strain Relief, 10Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 208945-7 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822540 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm - 70074509 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Mounting Size 18.6 inch (472 mm)
View Details