Altech Corp. Gland, Cable; Metric; M 16 x 1.5/K/8; 19 mm; 64 mm; 16 mm; Polyamide 6 5306131

Description
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.
Description
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; Metric; M 16 x 1.5/K/8; 19 mm; 64 mm; 16 mm; Polyamide 6 - 70074531 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Metric; M 16 x 1.5/K/8; 19 mm; 64 mm; 16 mm; Polyamide 6
70074531
Gland, Cable; Metric; M 16 x 1.5/K/8; 19 mm; 64 mm; 16 mm; Polyamide 6 70074531
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70074531
Product Name Gland, Cable; Metric; M 16 x 1.5/K/8; 19 mm; 64 mm; 16 mm; Polyamide 6
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Nickel-Plated Brass; 6.5 to 9.5 mm; 2.5 to 8.5 mm; PG 9; 20 mm - 70075240 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.34 inch (34 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824800 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.945 to 1.260 inch (24 to 32 mm)
View Details
Connector Strain Relief - 1-2308350-9 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details