PennEngineering® Metal Liquid Tight Cordgrips Heyco®-Tite Solar Masthead®

Description
Features: Break-Thru Skinned-Over glands offer flexibility to use from 1 to 31 of the available holes while still providing a liquid tight seal around the wire. Rolled grease-free threads prevent galling and allow for multiple assemblies and disassemblies. Approved for NEMA 4, 4X, 6 and 6P applications. Self-retaining sealing washers eliminate the need for an O-Ring groove, thus reducing cost. Stainless Steel ideal for corrosive environments. Aluminum a less costly solution for robust environments. Suitable for use with USE-2 and PV Cable. Secure input PV leads from solar panel array strings to fuse holder hookup within solar combiner boxes. No disassembly required for installation. Sealing washer required for through hole applications only. DFARS Compliant.
Request a Quote
Description
Features: Break-Thru Skinned-Over glands offer flexibility to use from 1 to 31 of the available holes while still providing a liquid tight seal around the wire. Rolled grease-free threads prevent galling and allow for multiple assemblies and disassemblies. Approved for NEMA 4, 4X, 6 and 6P applications. Self-retaining sealing washers eliminate the need for an O-Ring groove, thus reducing cost. Stainless Steel ideal for corrosive environments. Aluminum a less costly solution for robust environments. Suitable for use with USE-2 and PV Cable. Secure input PV leads from solar panel array strings to fuse holder hookup within solar combiner boxes. No disassembly required for installation. Sealing washer required for through hole applications only. DFARS Compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Danboro, PA, United States
Metal Liquid Tight Cordgrips
Heyco®-Tite Solar Masthead®
Metal Liquid Tight Cordgrips Heyco®-Tite Solar Masthead®
Features: Break-Thru Skinned-Over glands offer flexibility to use from 1 to 31 of the available holes while still providing a liquid tight seal around the wire. Rolled grease-free threads prevent galling and allow for multiple assemblies and disassemblies. Approved for NEMA 4, 4X, 6 and 6P applications. Self-retaining sealing washers eliminate the need for an O-Ring groove, thus reducing cost. Stainless Steel ideal for corrosive environments. Aluminum a less costly solution for robust environments. Suitable for use with USE-2 and PV Cable. Secure input PV leads from solar panel array strings to fuse holder hookup within solar combiner boxes. No disassembly required for installation. Sealing washer required for through hole applications only. DFARS Compliant.

Features:

  • Break-Thru Skinned-Over glands offer flexibility to use from 1 to 31 of the available holes while still providing a liquid tight seal around the wire.
  • Rolled grease-free threads prevent galling and allow for multiple assemblies and disassemblies.
  • Approved for NEMA 4, 4X, 6 and 6P applications.
  • Self-retaining sealing washers eliminate the need for an O-Ring groove, thus reducing cost.
  • Stainless Steel ideal for corrosive environments.
  • Aluminum a less costly solution for robust environments.
  • Suitable for use with USE-2 and PV Cable.
  • Secure input PV leads from solar panel array strings to fuse holder hookup within solar combiner boxes.
  • No disassembly required for installation.
  • Sealing washer required for through hole applications only.
  • DFARS Compliant.
Supplier's Site

Technical Specifications

  PennEngineering®
Product Category Strain Reliefs
Product Number Heyco®-Tite Solar Masthead®
Product Name Metal Liquid Tight Cordgrips
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details