Interpower Metric Liquid Tight Strain Relief Nickel Plated Dome 85824930

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 3.0mm to 6.5mm Male Thread Type: M12 x 1.5mm Mounting Hole: 12.0mm Wrenching Flats: 14mm Torque Settings: 2.50N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 3.0mm to 6.5mm Male Thread Type: M12 x 1.5mm Mounting Hole: 12.0mm Wrenching Flats: 14mm Torque Settings: 2.50N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824930 - Interpower
Oskaloosa, IA, United States
Metric Liquid Tight Strain Relief Nickel Plated Dome
85824930
Metric Liquid Tight Strain Relief Nickel Plated Dome 85824930
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 3.0mm to 6.5mm Male Thread Type: M12 x 1.5mm Mounting Hole: 12.0mm Wrenching Flats: 14mm Torque Settings: 2.50N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 4x and 6

Cable Diameter: 3.0mm to 6.5mm

Male Thread Type: M12 x 1.5mm

Mounting Hole: 12.0mm

Wrenching Flats: 14mm

Torque Settings: 2.50N·m

General Material: Nickel Plated Brass

Color: Silver

CE Marking: yes

REMARKS: "O"Ring included / Halogen and Phosphorous free.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85824930
Product Name Metric Liquid Tight Strain Relief Nickel Plated Dome
Material Brass
Color Silver
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820450 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820620 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824170 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details