TE Connectivity Step Down Transformers 4-1672209-8

Description
Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V Secondary Voltage (V) : 60, 120 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote
Description
Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V Secondary Voltage (V) : 60, 120 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 4-1672209-8 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
4-1672209-8
Step Down Transformers 4-1672209-8
Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V Secondary Voltage (V) : 60, 120 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board

Dimensions


  • Dimensions (INCH) : 1.618 x 1.3 x 1.35

Electrical Characteristics


  • Power Rating (VAMP) : 6
  • Primary Voltage : 115 V
  • Secondary Voltage (V) : 60, 120

Mechanical Attachment


  • Mount Style : Printed Circuit Board

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Printed Circuit Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 4-1672209-8
Product Name Step Down Transformers
Mounting PCB/SMD; Printed Circuit Board
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 800050-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
Step Down Transformers - 4-1611453-9 - TE Connectivity
Specs
Mounting End Bells / Conduit Clamp & Screw
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details
CMI Current Transformers - 2RL-401 - Galco Industrial Electronics
Specs
Category Power
View Details
2 suppliers