TE Connectivity Pulse Transformers 2337826-1

Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - A145149CT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
A145149CT-ND
Pulse Transformers A145149CT-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - A145149TR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
A145149TR-ND
Pulse Transformers A145149TR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
2337826-1
Transformers - Pulse Transformers 2337826-1
DISCRETE ETHERNET MAGNETICS QUAD

DISCRETE ETHERNET MAGNETICS QUAD

Supplier's Site
Xfmr, 10/100 Base-T, 4 Port, Smd Rohs Compliant Te Connectivity - 88AH3317 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, 4 Port, Smd Rohs Compliant Te Connectivity
88AH3317
Xfmr, 10/100 Base-T, 4 Port, Smd Rohs Compliant Te Connectivity 88AH3317
XFMR, 10/100 BASE-T, 4 PORT, SMD ROHS COMPLIANT: YES

XFMR, 10/100 BASE-T, 4 PORT, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
2337826-1
Audio Transformers / Signal Transformers 2337826-1
Audio Transformers / Signal Transformers Disc. Eth. Mag. Quad Port SMT

Audio Transformers / Signal Transformers Disc. Eth. Mag. Quad Port SMT

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number A145149CT-ND 2337826-1 88AH3317 2337826-1
Product Name Pulse Transformers Transformers - Pulse Transformers Xfmr, 10/100 Base-T, 4 Port, Smd Rohs Compliant Te Connectivity Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Flyback Transformers for TI LM5072 PD Interface - FA2900-AL FA2900-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672326-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details