Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
TE CONNECTIVITY
4000-02E07K999 -- POWER TRANSFORMERS
TE Connectivity
Power Transformers
4000-02E07K999
Description
PWR XFMR LAMINATED 40VA CHAS MT
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PWR XFMR LAMINATED 40VA CHAS MT
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Power Transformers
PB3034-ND
Power Transformers
PB3034-ND
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 40VA CHAS MT
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Transformers
Product Number
PB3034-ND
Product Name
Power Transformers
Transformer Type
Power Transformer
Mounting
Chassis
Construction
Laminate
Single Phase Configuration
Single
Unlock Full Specs
to access all available technical data
Similar Products
Majestic Transformer Co.
Custom Built Electrical Transformers
Specs
Transformer Type
Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting
Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Beckhoff Automation LLC
SVL1323 | Low power transformer, 3-channel voltage interface, 400 V AC, accuracy class 0.5, electronic nameplate, RJ45 New
View Details
Interpower
2000VA Isolation Transformer
82520040
Specs
Transformer Type
Isolation
Input Voltage
100 to 240 volts
Output Voltage
100 to 240 volts
View Details
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
1182K117
Specs
Transformer Type
Electronics; Power Transformer
Construction
Toroidal Core
Output Voltage
117 volts
View Details
4
suppliers