TE Connectivity Step Down Transformers 7-1611449-1

Description
Dimensions Dimensions (INCH) : 3.25 x 2.1 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 120 V Secondary Voltage (V) : 12 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.25 x 2.1 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 120 V Secondary Voltage (V) : 12 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 7-1611449-1 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
7-1611449-1
Step Down Transformers 7-1611449-1
Dimensions Dimensions (INCH) : 3.25 x 2.1 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 120 V Secondary Voltage (V) : 12 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side

Dimensions


  • Dimensions (INCH) : 3.25 x 2.1 x 1.91

Electrical Characteristics


  • Power Rating (VAMP) : 20
  • Primary Voltage : 120 V
  • Secondary Voltage (V) : 12

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Quick Connect, One Side
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 7-1611449-1
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 2-1611447-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 10 VA
View Details
2 suppliers
Step Down Transformers - 1-1611467-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 60 VA
View Details
Step Down Transformers - 1672325-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 12 VA
View Details