TE Connectivity Battery Distribution Units 2819047-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 50 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Termination Features Battery Termination : Wire Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 50 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Termination Features Battery Termination : Wire Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery Distribution Units - 2819047-1 - TE Connectivity
Berwyn, PA, United States
Battery Distribution Units
2819047-1
Battery Distribution Units 2819047-1
Contact Features Contact Current Rating (Max) (AMP) : 50 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Termination Features Battery Termination : Wire Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 50

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (V) : 12

Industry Standards


  • UL Flammability Rating : UL 94HB

Operation/Application


  • Vibration Class Level : 3G

Termination Features


  • Battery Termination : Wire

Usage Conditions


  • Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Distribution Units (PDU)
Product Number 2819047-1
Product Name Battery Distribution Units
Voltage 12
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 282159-6 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Module Components - 444314-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details