TE Connectivity Tb, Power Distribution, 1Pos, 12-2Awg; Rated Current Entrelec Te Connectivity 1SNF516021R0000

Description
TB, POWER DISTRIBUTION, 1POS, 12-2AWG; Rated Current:150A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 1POS, 12-2AWG; Rated Current:150A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1Pos, 12-2Awg; Rated Current Entrelec Te Connectivity - 33AK8270 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pos, 12-2Awg; Rated Current Entrelec Te Connectivity
33AK8270
Tb, Power Distribution, 1Pos, 12-2Awg; Rated Current Entrelec Te Connectivity 33AK8270
TB, POWER DISTRIBUTION, 1POS, 12-2AWG; Rated Current:150A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1POS, 12-2AWG; Rated Current:150A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 33AK8270
Product Name Tb, Power Distribution, 1Pos, 12-2Awg; Rated Current Entrelec Te Connectivity
Voltage 1kV
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1-444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 2703413 - RS Components, Ltd.
Specs
Number of Outlets 11
Outlets Type F
View Details