TE Connectivity Module Components 1544548-5

Description
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 2 Housing Features Centerline (Pitch) : 9 MM  [.354 INCH ] Product Type Features Component Type : Fuse Holder Fuse Type : Miniature Fuse Primary Locking Feature : Integrated in Housing
Request a Quote
Description
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 2 Housing Features Centerline (Pitch) : 9 MM  [.354 INCH ] Product Type Features Component Type : Fuse Holder Fuse Type : Miniature Fuse Primary Locking Feature : Integrated in Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 1544548-5 - TE Connectivity
Berwyn, PA, United States
Module Components
1544548-5
Module Components 1544548-5
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 2 Housing Features Centerline (Pitch) : 9 MM  [.354 INCH ] Product Type Features Component Type : Fuse Holder Fuse Type : Miniature Fuse Primary Locking Feature : Integrated in Housing

Body Features


  • Secondary Locking : No

Configuration Features


  • Number of Fuses (Minimum) : 1
  • Number of Positions : 2

Housing Features


  • Centerline (Pitch) : 9 MM  [.354 INCH ]

Product Type Features


  • Component Type : Fuse Holder
  • Fuse Type : Miniature Fuse
  • Primary Locking Feature : Integrated in Housing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Distribution Units (PDU)
Product Number 1544548-5
Product Name Module Components
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-5 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Module Components - 2141024-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details