TE Connectivity Tb, Power Distribution, 2Pos, 6-000Awg; Rated Current Entrelec Te Connectivity 1SNF526131R0000

Description
TB, POWER DISTRIBUTION, 2POS, 6-000AWG; Rated Current:232A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Wire Size Max:000AWG RoHS Compliant: Yes
Description
TB, POWER DISTRIBUTION, 2POS, 6-000AWG; Rated Current:232A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Wire Size Max:000AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 2Pos, 6-000Awg; Rated Current Entrelec Te Connectivity - 33AK8280 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 2Pos, 6-000Awg; Rated Current Entrelec Te Connectivity
33AK8280
Tb, Power Distribution, 2Pos, 6-000Awg; Rated Current Entrelec Te Connectivity 33AK8280
TB, POWER DISTRIBUTION, 2POS, 6-000AWG; Rated Current:232A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Wire Size Max:000AWG RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 2POS, 6-000AWG; Rated Current:232A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Load Side Wire Size Max:000AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 33AK8280
Product Name Tb, Power Distribution, 2Pos, 6-000Awg; Rated Current Entrelec Te Connectivity
Voltage 1kV
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 8318927 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details