TE Connectivity Heat Sinks 2170488-8

Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 60 Product Type Features Device Type : XFP
Request a Quote
Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 60 Product Type Features Device Type : XFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2170488-8 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
2170488-8
Heat Sinks 2170488-8
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 60 Product Type Features Device Type : XFP

Body Features


  • Fin Style : Pin Fin
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Fins : 60

Product Type Features


  • Device Type : XFP
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 2170488-8
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details
Heat Sinks - A141314-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Socket
Material Aluminum
View Details