TE Connectivity Heat Sinks 6-1542000-4

Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 600, 0, 400 Comment : Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote
Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 600, 0, 400 Comment : Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 6-1542000-4 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
6-1542000-4
Heat Sinks 6-1542000-4
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 600, 0, 400 Comment : Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA

Body Features


  • Fin Style : Radial
  • Material : Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 3

Electrical Characteristics


  • Power (WATT) : 10, 5, 15

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Air Velocity (LFM) : 200, 600, 0, 400
  • Comment : Mounting clip does not increase overall heat sink height.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 6-1542000-4
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - A141314-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Socket
Material Aluminum
View Details
Thermal Resistance Te Connectivity - 16AC0536 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 6.5 mm (0.2559 inch)
View Details