TE Connectivity Heat Sinks 1489948-2

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Electrical Characteristics Power Rating (WATT) : 10, 5, 15 Product Type Features Device Type : XFP
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Electrical Characteristics Power Rating (WATT) : 10, 5, 15 Product Type Features Device Type : XFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1489948-2 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1489948-2
Heat Sinks 1489948-2
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Electrical Characteristics Power Rating (WATT) : 10, 5, 15 Product Type Features Device Type : XFP

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Tin

Electrical Characteristics


  • Power Rating (WATT) : 10, 5, 15

Product Type Features


  • Device Type : XFP
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 1489948-2
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details
Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details