TE Connectivity Heat Sinks 2170202-2

Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 60 Product Type Features Device Type : XFP
Request a Quote
Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 60 Product Type Features Device Type : XFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2170202-2 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
2170202-2
Heat Sinks 2170202-2
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 60 Product Type Features Device Type : XFP

Body Features


  • Fin Style : Pin Fin
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel

Configuration Features


  • Number of Fins : 60

Product Type Features


  • Device Type : XFP
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 2170202-2
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers