TE Connectivity Heat Sink; Thermal Resistance Te Connectivity 1542706-2

Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:18mm; External Height - Metric:13.49mm; External Length - Metric:57.3mm; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:0.71" RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:18mm; External Height - Metric:13.49mm; External Length - Metric:57.3mm; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:0.71" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Te Connectivity
72J5050
Heat Sink; Thermal Resistance Te Connectivity 72J5050
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:18mm; External Height - Metric:13.49mm; External Length - Metric:57.3mm; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:0.71" RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:18mm; External Height - Metric:13.49mm; External Length - Metric:57.3mm; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:0.71" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 72J5050
Product Name Heat Sink; Thermal Resistance Te Connectivity
L 57 mm (2.26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1846744 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 120 mm (4.72 inch)
W 62 mm (2.44 inch)
H 14 mm (0.5512 inch)
View Details
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details