TE Connectivity Heat Sinks 1-1542006-0

Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 10, 15, 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 0, 200, 600, 400 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote
Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 10, 15, 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 0, 200, 600, 400 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1-1542006-0 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1-1542006-0
Heat Sinks 1-1542006-0
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 10, 15, 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 0, 200, 600, 400 Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1. Product Type Features Accessory Type : Clip Device Type : BGA

Body Features


  • Fin Style : Radial
  • Material : Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 4

Electrical Characteristics


  • Power (WATT) : 10, 15, 5

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Air Velocity (LFM) : 0, 200, 600, 400
  • Comment : Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 1-1542006-0
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1-1542002-1 - TE Connectivity
View Details
2 suppliers
Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details