TE Connectivity Heat Sinks 2170262-2

Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 17 Product Type Features Device Type : SFP+
Request a Quote
Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 17 Product Type Features Device Type : SFP+
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2170262-2 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
2170262-2
Heat Sinks 2170262-2
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 17 Product Type Features Device Type : SFP+

Body Features


  • Fin Style : Unidirectional
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel

Configuration Features


  • Number of Fins : 17

Product Type Features


  • Device Type : SFP+
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 2170262-2
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Resistance Te Connectivity - 16AC0536 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 6.5 mm (0.2559 inch)
View Details