Body Features Fin Style : Pin Fin Primary Product Material : Aluminum, Cold-Forged Aluminum Primary Product Plating Material : Electroless Nickel
Configuration Features Number of Fins : 50
Electrical Characteristics Power Rating (WATT) : 10, 5, 15
Product Type Features Device Type : SFP
Body Features
- Fin Style : Pin Fin
- Primary Product Material : Aluminum, Cold-Forged Aluminum
- Primary Product Plating Material : Electroless Nickel
Configuration Features
Electrical Characteristics
- Power Rating (WATT) : 10, 5, 15
Product Type Features