TE Connectivity Antennas 2118908-2

Description
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .76 MM  [.029 INCH ] Product Length : 18.9 MM  [.774 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1, < 2.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2485, 5925 - 7125, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 2.3, 2.8 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .76 MM  [.029 INCH ] Product Length : 18.9 MM  [.774 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1, < 2.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2485, 5925 - 7125, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 2.3, 2.8 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118908-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2118908-2
Antennas 2118908-2
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .76 MM  [.029 INCH ] Product Length : 18.9 MM  [.774 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1, < 2.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2485, 5925 - 7125, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 2.3, 2.8 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .2 G  [.007 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : .76 MM  [.029 INCH ]
  • Product Length : 18.9 MM  [.774 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1, < 2.5:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485, 5925 - 7125, 5150 - 5875
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 2.3, 2.8
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2118908-2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 17-2118908-2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
WLAN TRI-BAND ANTNN,PCB T&R PKGD - 2118908-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
WLAN TRI-BAND ANTNN,PCB T&R PKGD
2118908-2
WLAN TRI-BAND ANTNN,PCB T&R PKGD 2118908-2
WLAN TRI-BAND ANTNN,PCB T&R PKGD

WLAN TRI-BAND ANTNN,PCB T&R PKGD

Buy Now
RF Antennas - 2118908-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118908-2
RF Antennas 2118908-2
RF Antenna

RF Antenna

Buy Now Datasheet
Pcb Antenna, 5.925 To 7.125Ghz, 2.3Dbi; Antenna Type Te Connectivity - 82AH5348 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925 To 7.125Ghz, 2.3Dbi; Antenna Type Te Connectivity
82AH5348
Pcb Antenna, 5.925 To 7.125Ghz, 2.3Dbi; Antenna Type Te Connectivity 82AH5348
PCB ANTENNA, 5.925 TO 7.125GHZ, 2.3DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:SMD; Gain:2.3dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

PCB ANTENNA, 5.925 TO 7.125GHZ, 2.3DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:SMD; Gain:2.3dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2118908-2 17-2118908-2CT-ND 2118908-2 2118908-2 82AH5348
Product Name Antennas RF Antennas WLAN TRI-BAND ANTNN,PCB T&R PKGD RF Antennas Pcb Antenna, 5.925 To 7.125Ghz, 2.3Dbi; Antenna Type Te Connectivity
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/n/ac/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz 2440.0 to 6525.0 MHz 5925.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2195846-7 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - ANT-GNCP-C106L160 - TE Connectivity
Specs
Applications GPS, GNSS
Pattern Type Directional
Gain 6 dB
View Details
2 suppliers