TE Connectivity Connector Strain Relief 207387-2

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 6.35 - 8.89 MM  [.25 - .35 INCH ] Mechanical Attachment Thread Size : 15/16-20 Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Grip
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 6.35 - 8.89 MM  [.25 - .35 INCH ] Mechanical Attachment Thread Size : 15/16-20 Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 207387-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
207387-2
Connector Strain Relief 207387-2
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 6.35 - 8.89 MM  [.25 - .35 INCH ] Mechanical Attachment Thread Size : 15/16-20 Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Grip

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 6.35 - 8.89 MM  [.25 - .35 INCH ]

Mechanical Attachment


  • Thread Size : 15/16-20

Operation/Application


  • Compatible With Connector Shell Size : 17

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Grip
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 207387-2
Product Name Connector Strain Relief
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-3 - TE Connectivity
Specs
Material PVC
Length 0.6398 inch (16.25 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Connector Strain Relief - 5747100-7 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details