TE Connectivity Connector Strain Relief 201848-5

Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Stainless Steel Configuration Features Number of Positions : 75 Dimensions Product Height : 65.86 MM  [2.6 INCH ] Product Length : 95.44 MM  [3.75 INCH ] Mechanical Attachment Thread Size : 8-32 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Stainless Steel Configuration Features Number of Positions : 75 Dimensions Product Height : 65.86 MM  [2.6 INCH ] Product Length : 95.44 MM  [3.75 INCH ] Mechanical Attachment Thread Size : 8-32 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 201848-5 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
201848-5
Connector Strain Relief 201848-5
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Stainless Steel Configuration Features Number of Positions : 75 Dimensions Product Height : 65.86 MM  [2.6 INCH ] Product Length : 95.44 MM  [3.75 INCH ] Mechanical Attachment Thread Size : 8-32 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90, 180
  • Primary Product Material : Stainless Steel

Configuration Features


  • Number of Positions : 75

Dimensions


  • Product Height : 65.86 MM  [2.6 INCH ]
  • Product Length : 95.44 MM  [3.75 INCH ]

Mechanical Attachment


  • Thread Size : 8-32 UNC-2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Strain Relief Clamp Unassem. Amp Te Connectivity - 96Y0053 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp Unassem. Amp Te Connectivity
96Y0053
Strain Relief Clamp Unassem. Amp Te Connectivity 96Y0053
STRAIN RELIEF CLAMP UNASSEM.

STRAIN RELIEF CLAMP UNASSEM.

Supplier's Site
Strain Relief Clamp Unassem. Amp Te Connectivity - 75T9515 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp Unassem. Amp Te Connectivity
75T9515
Strain Relief Clamp Unassem. Amp Te Connectivity 75T9515
STRAIN RELIEF CLAMP UNASSEM.

STRAIN RELIEF CLAMP UNASSEM.

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 201848-5 96Y0053
Product Name Connector Strain Relief Strain Relief Clamp Unassem. Amp Te Connectivity
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308350-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 1-2308272-2 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - CZ3654-000 - TE Connectivity
Specs
Material Nickel - Titanium Alloy
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers