TE Connectivity Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity 206358-5.

Description
CABLE CLAMP, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity - 28AC7969 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity
28AC7969
Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity 28AC7969
CABLE CLAMP, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES

CABLE CLAMP, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLASTIC; CABLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28AC7969
Product Name Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824780 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Gland, Cable; Polyamide 6; 2.5 to 6.5 mm Diameter, Cord Range; Metric; 32 mm - 70074556 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.098 to 0.256 inch (2.5 to 6.5 mm)
View Details