TE Connectivity Connector Strain Relief 2-1102771-0

Description
Body Features Primary Product Material : Polyamide Mechanical Attachment Thread Size : M20 x 1.5 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Gland Kit
Request a Quote
Description
Body Features Primary Product Material : Polyamide Mechanical Attachment Thread Size : M20 x 1.5 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Gland Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2-1102771-0 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2-1102771-0
Connector Strain Relief 2-1102771-0
Body Features Primary Product Material : Polyamide Mechanical Attachment Thread Size : M20 x 1.5 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Gland Kit

Body Features


  • Primary Product Material : Polyamide

Mechanical Attachment


  • Thread Size : M20 x 1.5

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Sealable : No
  • Strain Relief Accessory Type : Cable Gland Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2-1102771-0
Product Name Connector Strain Relief
Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206966-7 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 2-350375-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details