TE Connectivity Connector Strain Relief 1604072-2

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Silver Dimensions Product Height : 8.49 MM  [.334 INCH ] Product Length : 21.7 MM  [.854 INCH ] Product Width : 8.5 MM  [.334 INCH ] Wire Size (MMSQ) : 13 - 14 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Silver Dimensions Product Height : 8.49 MM  [.334 INCH ] Product Length : 21.7 MM  [.854 INCH ] Product Width : 8.5 MM  [.334 INCH ] Wire Size (MMSQ) : 13 - 14 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1604072-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1604072-2
Connector Strain Relief 1604072-2
Body Features Primary Product Material : Copper Primary Product Plating Material : Silver Dimensions Product Height : 8.49 MM  [.334 INCH ] Product Length : 21.7 MM  [.854 INCH ] Product Width : 8.5 MM  [.334 INCH ] Wire Size (MMSQ) : 13 - 14 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Silver

Dimensions


  • Product Height : 8.49 MM  [.334 INCH ]
  • Product Length : 21.7 MM  [.854 INCH ]
  • Product Width : 8.5 MM  [.334 INCH ]
  • Wire Size (MMSQ) : 13 - 14
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 25656 - 27629

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Strain Relief Accessory Type : Wire Reducer Bushing
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1604072-2
Product Name Connector Strain Relief
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201847-1 - TE Connectivity
Specs
Material Stainless Steel
Length 3.3 inch (83.74 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 1-2308350-8 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 1-2308272-8 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 5745175-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details