TE Connectivity Heat Sinks 2007304-1

Description
Body Features Primary Product Material : Stainless Steel Electrical Characteristics Power Rating (WATT) : 5, 10, 15 Product Type Features Device Type : QSFP
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Electrical Characteristics Power Rating (WATT) : 5, 10, 15 Product Type Features Device Type : QSFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2007304-1 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
2007304-1
Heat Sinks 2007304-1
Body Features Primary Product Material : Stainless Steel Electrical Characteristics Power Rating (WATT) : 5, 10, 15 Product Type Features Device Type : QSFP

Body Features


  • Primary Product Material : Stainless Steel

Electrical Characteristics


  • Power Rating (WATT) : 5, 10, 15

Product Type Features


  • Device Type : QSFP
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 2007304-1
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details