TE Connectivity Heat Sinks 2-1542006-3

Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 5, 10, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 600, 400, 0 Comment : Heat sink assembly includes Two Leg Clip, Part Number 1542431-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote Datasheet
Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 5, 10, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 600, 400, 0 Comment : Heat sink assembly includes Two Leg Clip, Part Number 1542431-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2-1542006-3 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
2-1542006-3
Heat Sinks 2-1542006-3
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 5, 10, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 600, 400, 0 Comment : Heat sink assembly includes Two Leg Clip, Part Number 1542431-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA

Body Features


  • Fin Style : Radial
  • Material : Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 4

Electrical Characteristics


  • Power (WATT) : 5, 10, 15

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Air Velocity (LFM) : 200, 600, 400, 0
  • Comment : Heat sink assembly includes Two Leg Clip, Part Number 1542431-1., Mounting clip does not increase overall heat sink height.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA
Buy Now
Fans, Thermal Management - Thermal - Heat Sinks - 2-1542006-3 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
2-1542006-3
Fans, Thermal Management - Thermal - Heat Sinks 2-1542006-3
Win Source Part Number: 1035749-2-1542006-3 Category: Fans, Thermal Management>Thermal - Heat Sinks Type: Top Mount Package: Box Standard Package: 450 Material: Aluminum Shape: Cylindrical Package Cooled: BGA Attachment Method: Clip Diameter: 1.000" (25.40mm) OD Material Finish: Black Anodized Alternative Parts (Cross-Reference): 576802B00000G; 576802B04000G; 576802B03900G; WV-T247-101E; 901-19-2-12-2-B-0; 910-40-2-23-2-B-0; WA-T247-101E; WA-T220-101E2-154200 6-3 .; HTS186-U; HTS186U; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8473.30.5100 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2-1542006-3,HTS 186-U Base Product Number: 1542006 Fin Height: 0.550" (13.97mm)

Win Source Part Number: 1035749-2-1542006-3
Category: Fans, Thermal Management>Thermal - Heat Sinks
Type: Top Mount
Package: Box
Standard Package: 450
Material: Aluminum
Shape: Cylindrical
Package Cooled: BGA
Attachment Method: Clip
Diameter: 1.000" (25.40mm) OD
Material Finish: Black Anodized
Alternative Parts (Cross-Reference): 576802B00000G; 576802B04000G; 576802B03900G; WV-T247-101E; 901-19-2-12-2-B-0; 910-40-2-23-2-B-0; WA-T247-101E; WA-T220-101E2-1542006-3 .; HTS186-U; HTS186U;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8473.30.5100
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-2-1542006-3,HTS186-U
Base Product Number: 1542006
Fin Height: 0.550" (13.97mm)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Heat Sinks Heat Sinks
Product Number 2-1542006-3 2-1542006-3
Product Name Heat Sinks Fans, Thermal Management - Thermal - Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 4-1542005-0-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 10.5 °C / W
View Details
Heat Sinks - A128519-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Clips
Material Aluminum
View Details
Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details