TE Connectivity Connector Strain Relief 1811981-1

Description
Body Features Primary Product Color : Blue Primary Product Material : Self Lubricating Silicon Contact Features Compatible With Contact Size : 8 Dimensions Wire Size (AWG) : 24 Product Type Features Compatible With RF Cable Type : Quad Cable Sealable : No Strain Relief Accessory Type : Sealing Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Primary Product Material : Self Lubricating Silicon Contact Features Compatible With Contact Size : 8 Dimensions Wire Size (AWG) : 24 Product Type Features Compatible With RF Cable Type : Quad Cable Sealable : No Strain Relief Accessory Type : Sealing Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1811981-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1811981-1
Connector Strain Relief 1811981-1
Body Features Primary Product Color : Blue Primary Product Material : Self Lubricating Silicon Contact Features Compatible With Contact Size : 8 Dimensions Wire Size (AWG) : 24 Product Type Features Compatible With RF Cable Type : Quad Cable Sealable : No Strain Relief Accessory Type : Sealing Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Primary Product Material : Self Lubricating Silicon

Contact Features


  • Compatible With Contact Size : 8

Dimensions


  • Wire Size (AWG) : 24

Product Type Features


  • Compatible With RF Cable Type : Quad Cable
  • Sealable : No
  • Strain Relief Accessory Type : Sealing Boot

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1811981-1
Product Name Connector Strain Relief
Material Self Lubricating Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-8 - TE Connectivity
Specs
Material PVC
Length 1.58 inch (40.13 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Connector Strain Relief - 2-2308350-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details